SS33 alternative parts: SS33 V6G
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 30V 3A SMC | DIODE SCHOTTKY 3A 30V DO-214AB |
Factory Lead Time: | 9 Weeks | 10 Weeks |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Package / Case: | DO-214AB, SMC | DO-214AB, SMC |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | - |
Number of Pins: | 2 | - |
Weight: | 300mg | - |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2013 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Applications: | GENERAL PURPOSE | - |
HTS Code: | 8541.10.00.80 | - |
Voltage - Rated DC: | 30V | - |
Terminal Position: | DUAL | - |
Terminal Form: | C BEND | - |
Current Rating: | 3A | - |
Base Part Number: | SS33 | - |
Polarity: | Standard | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 500μA @ 30V | 500μA @ 30V |
Output Current: | 3A | - |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 3A | - |
Forward Current: | 3A | - |
Max Reverse Leakage Current: | 500μA | - |
Operating Temperature - Junction: | -55°C~150°C | -55°C~125°C |
Max Surge Current: | 100A | - |
Forward Voltage: | 500mV | - |
Max Reverse Voltage (DC): | 30V | - |
Average Rectified Current: | 3A | - |
Number of Phases: | 1 | - |
Peak Reverse Current: | 20mA | - |
Max Repetitive Reverse Voltage (Vrrm): | 30V | - |
Peak Non-Repetitive Surge Current: | 100A | - |
Max Forward Surge Current (Ifsm): | 100A | - |
Width: | 6.25mm | - |
Length: | 7.15mm | - |
Height: | 2.75mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | DO-214AB (SMC) |
Voltage - DC Reverse (Vr) (Max): | - | 30V |
Current - Average Rectified (Io): | - | 3A |
SS33
(In Stock: 3)
ON SemiconductorUnited States